Integrated Device Technology Fifteen Output Differential Buffer W/2 Input MUX For PCIe GEN1/2/3 9EX21531AKLF

Description
The 9EX21531 provides 15 output clocks for PCIe Gen1/ 2/3 applications. The 9EX21531 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential clock from a CK410B + or CK420BQ main clock generator, such as the 932S421, drives the 9EX21531 . In fanout mode, the 9EX21531 provides outputs up to 166MHz.
Datasheet
Description
The 9EX21531 provides 15 output clocks for PCIe Gen1/ 2/3 applications. The 9EX21531 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential clock from a CK410B + or CK420BQ main clock generator, such as the 932S421, drives the 9EX21531 . In fanout mode, the 9EX21531 provides outputs up to 166MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fifteen Output Differential Buffer W/2 Input MUX For PCIe GEN1/2/3 - 9EX21531AKLF - Integrated Device Technology
San Jose, CA, USA
Fifteen Output Differential Buffer W/2 Input MUX For PCIe GEN1/2/3
9EX21531AKLF
Fifteen Output Differential Buffer W/2 Input MUX For PCIe GEN1/2/3 9EX21531AKLF
The 9EX21531 provides 15 output clocks for PCIe Gen1/ 2/3 applications. The 9EX21531 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential clock from a CK410B + or CK420BQ main clock generator, such as the 932S421, drives the 9EX21531 . In fanout mode, the 9EX21531 provides outputs up to 166MHz.

The 9EX21531 provides 15 output clocks for PCIe Gen1/ 2/3 applications. The 9EX21531 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential clock from a CK410B + or CK420BQ main clock generator, such as the 932S421, drives the 9EX21531 . In fanout mode, the 9EX21531 provides outputs up to 166MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9EX21531AKLF
Product Name Fifteen Output Differential Buffer W/2 Input MUX For PCIe GEN1/2/3
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 1089 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Bounce Eliminator ICs - 1897454 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details