Integrated Device Technology 15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux 9EX21501AKLFT

Description
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.
Datasheet
Description
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux - 9EX21501AKLFT - Integrated Device Technology
San Jose, CA, USA
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux
9EX21501AKLFT
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux 9EX21501AKLFT
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.

The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9EX21501AKLFT
Product Name 15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 1106 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details