Integrated Device Technology 15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux 9EX21501AKLF

Description
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.
Datasheet
Description
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux - 9EX21501AKLF - Integrated Device Technology
San Jose, CA, USA
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux
9EX21501AKLF
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux 9EX21501AKLF
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.

The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9EX21501AKLF
Product Name 15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 1106 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Modems - ICs and Modules - SI2535-F-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
3 suppliers