Integrated Device Technology 15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux 9EX21501AKILFT

Description
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.
Datasheet
Description
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux - 9EX21501AKILFT - Integrated Device Technology
San Jose, CA, USA
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux
9EX21501AKILFT
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux 9EX21501AKILFT
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.

The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9EX21501AKILFT
Product Name 15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 1396 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 54LS147J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Interface Transceiver IC - 722-SI2404-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Power Switch ICs - 2139024P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers