Integrated Device Technology 15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux 9EX21501AKILF

Description
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.
Datasheet
Description
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux - 9EX21501AKILF - Integrated Device Technology
San Jose, CA, USA
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux
9EX21501AKILF
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux 9EX21501AKILF
The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.

The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 , drives the IDT9EX21501 . In fanout mode, the 9EX21501 provides outputs up to 400MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9EX21501AKILF
Product Name 15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 1396 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-KS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers