Integrated Device Technology 9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0941AKLF

Description
The 9DBV0941 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines .
Datasheet
Description
The 9DBV0941 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms - 9DBV0941AKLF - Integrated Device Technology
San Jose, CA, USA
9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
9DBV0941AKLF
9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0941AKLF
The 9DBV0941 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines .

The 9DBV0941 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0941AKLF
Product Name 9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 55 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
QFN Interface Transceiver IC - 722-SI2439-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers