Integrated Device Technology 9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0941AKILFT

Description
The 9DBV0941 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines .
Datasheet
Description
The 9DBV0941 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms - 9DBV0941AKILFT - Integrated Device Technology
San Jose, CA, USA
9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
9DBV0941AKILFT
9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0941AKILFT
The 9DBV0941 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines .

The 9DBV0941 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0941AKILFT
Product Name 9-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Line Interface ICs - 1899967 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers