Integrated Device Technology 9-output 1.8 V HCSL Fanout Buffer 9DBV0931AKLFT

Description
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-output 1.8 V HCSL Fanout Buffer - 9DBV0931AKLFT - Integrated Device Technology
San Jose, CA, USA
9-output 1.8 V HCSL Fanout Buffer
9DBV0931AKLFT
9-output 1.8 V HCSL Fanout Buffer 9DBV0931AKLFT
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0931AKLFT
Product Name 9-output 1.8 V HCSL Fanout Buffer
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1316322-SI3050-E1-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details