Integrated Device Technology 9-output 1.8 V HCSL Fanout Buffer 9DBV0931AKILFT

Description
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-output 1.8 V HCSL Fanout Buffer - 9DBV0931AKILFT - Integrated Device Technology
San Jose, CA, USA
9-output 1.8 V HCSL Fanout Buffer
9DBV0931AKILFT
9-output 1.8 V HCSL Fanout Buffer 9DBV0931AKILFT
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0931AKILFT
Product Name 9-output 1.8 V HCSL Fanout Buffer
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers
Interface Transceiver IC - 722-SI2404-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers