Integrated Device Technology 9-output 1.8 V HCSL Fanout Buffer 9DBV0931AKILF

Description
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-output 1.8 V HCSL Fanout Buffer - 9DBV0931AKILF - Integrated Device Technology
San Jose, CA, USA
9-output 1.8 V HCSL Fanout Buffer
9DBV0931AKILF
9-output 1.8 V HCSL Fanout Buffer 9DBV0931AKILF
The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0931 is a member of IDT ’s Full-Featured PCIe family. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0931AKILF
Product Name 9-output 1.8 V HCSL Fanout Buffer
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3220-G-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Line Interface ICs - 1899825P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details