Integrated Device Technology 8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms 9DBV0841AKLFT

Description
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms - 9DBV0841AKLFT - Integrated Device Technology
San Jose, CA, USA
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms
9DBV0841AKLFT
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms 9DBV0841AKLFT
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100Ω for direct connection for 100Ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0841AKLFT
Product Name 8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 62 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Line Interface ICs - 1907391 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details