Integrated Device Technology 8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms 9DBV0841AKLF

Description
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms - 9DBV0841AKLF - Integrated Device Technology
San Jose, CA, USA
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms
9DBV0841AKLF
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms 9DBV0841AKLF
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100Ω for direct connection for 100Ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0841AKLF
Product Name 8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 62 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers