Integrated Device Technology 8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms 9DBV0841AKILFT

Description
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms - 9DBV0841AKILFT - Integrated Device Technology
San Jose, CA, USA
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms
9DBV0841AKILFT
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms 9DBV0841AKILFT
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100Ω for direct connection for 100Ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0841AKILFT
Product Name 8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80
Pd 62 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC04/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Interface Transceiver IC - 722-SI2404-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Power Switch ICs - 1220367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-25
View Details
SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers