Integrated Device Technology 8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms 9DBV0841AKILF

Description
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms - 9DBV0841AKILF - Integrated Device Technology
San Jose, CA, USA
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms
9DBV0841AKILF
8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms 9DBV0841AKILF
The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100ω for direct connection for 100ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

The 9DBV0841 is a 1.8V member of IDT 's full featured PCIe family. It has integrated output terminations providing Zo=100Ω for direct connection for 100Ω transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0841AKILF
Product Name 8-output 1.8V PCIe Gen1-3 Zero Delay / Fanout Buffer with Zo=100ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80
Pd 62 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32179-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details