Integrated Device Technology 8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBV0831AKLFT

Description
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBV0831AKLFT - Integrated Device Technology
San Jose, CA, USA
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBV0831AKLFT
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBV0831AKLFT
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0831AKLFT
Product Name 8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80
Pd 62 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - AWL9580SV2 - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details