Integrated Device Technology 8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBV0831AKILFT

Description
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBV0831AKILFT - Integrated Device Technology
San Jose, CA, USA
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBV0831AKILFT
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBV0831AKILFT
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0831AKILFT
Product Name 8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80
Pd 62 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Line Interface ICs - 1899805 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details