Integrated Device Technology 8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBV0831AKILF

Description
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBV0831AKILF - Integrated Device Technology
San Jose, CA, USA
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBV0831AKILF
8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBV0831AKILF
The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0831 is an 8-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 8 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0831AKILF
Product Name 8-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80
Pd 62 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
Line Interface ICs - 1913805P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers