Integrated Device Technology 7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0741AKLFT

Description
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.
Datasheet
Description
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms - 9DBV0741AKLFT - Integrated Device Technology
San Jose, CA, USA
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
9DBV0741AKLFT
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0741AKLFT
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.

The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0741AKLFT
Product Name 7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 41 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers