Integrated Device Technology 7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0741AKILFT

Description
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.
Datasheet
Description
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms - 9DBV0741AKILFT - Integrated Device Technology
San Jose, CA, USA
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
9DBV0741AKILFT
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0741AKILFT
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.

The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0741AKILFT
Product Name 7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 41 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers