Integrated Device Technology 7-output 1.8 V HCSL Fanout Buffer 9DBV0731AKLF

Description
The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-output 1.8 V HCSL Fanout Buffer - 9DBV0731AKLF - Integrated Device Technology
San Jose, CA, USA
7-output 1.8 V HCSL Fanout Buffer
9DBV0731AKLF
7-output 1.8 V HCSL Fanout Buffer 9DBV0731AKLF
The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0731AKLF
Product Name 7-output 1.8 V HCSL Fanout Buffer
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 41 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Telecom - SI3206-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Buffers - 1221483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details