Integrated Device Technology 7-output 1.8 V HCSL Fanout Buffer 9DBV0731AKILFT

Description
The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-output 1.8 V HCSL Fanout Buffer - 9DBV0731AKILFT - Integrated Device Technology
San Jose, CA, USA
7-output 1.8 V HCSL Fanout Buffer
9DBV0731AKILFT
7-output 1.8 V HCSL Fanout Buffer 9DBV0731AKILFT
The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0731AKILFT
Product Name 7-output 1.8 V HCSL Fanout Buffer
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 41 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers