Integrated Device Technology 6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBV0641AKLF

Description
The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms - 9DBV0641AKLF - Integrated Device Technology
San Jose, CA, USA
6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
9DBV0641AKLF
6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBV0641AKLF
The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0641AKLF
Product Name 6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32171-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers