Integrated Device Technology 6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBV0641AKILF

Description
The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms - 9DBV0641AKILF - Integrated Device Technology
San Jose, CA, USA
6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
9DBV0641AKILF
6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBV0641AKILF
The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0641AKILF
Product Name 6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers