Integrated Device Technology 5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0541AKILFT

Description
The 9DBV0541 is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100ohm transmission lines.
Datasheet
Description
The 9DBV0541 is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100ohm transmission lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms - 9DBV0541AKILFT - Integrated Device Technology
San Jose, CA, USA
5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
9DBV0541AKILFT
5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0541AKILFT
The 9DBV0541 is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100ohm transmission lines.

The 9DBV0541 is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100ohm transmission lines.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0541AKILFT
Product Name 5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
Device Type Buffer
Supply Voltage 1.8V
Pd 45 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers