Integrated Device Technology 5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0541AKILF

Description
The 9DBV0541 is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100ohm transmission lines.
Datasheet
Description
The 9DBV0541 is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100ohm transmission lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms - 9DBV0541AKILF - Integrated Device Technology
San Jose, CA, USA
5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
9DBV0541AKILF
5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0541AKILF
The 9DBV0541 is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100ohm transmission lines.

The 9DBV0541 is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100ohm transmission lines.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0541AKILF
Product Name 5-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
Device Type Buffer
Supply Voltage 1.8V
Pd 45 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details