Integrated Device Technology 5-output 1.8 V HCSL Fanout Buffer 9DBV0531AKLFT

Description
The 9DBV0531is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBV0531is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-output 1.8 V HCSL Fanout Buffer - 9DBV0531AKLFT - Integrated Device Technology
San Jose, CA, USA
5-output 1.8 V HCSL Fanout Buffer
9DBV0531AKLFT
5-output 1.8 V HCSL Fanout Buffer 9DBV0531AKLFT
The 9DBV0531is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBV0531is a member of IDT ’s Full-Featured PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0531AKLFT
Product Name 5-output 1.8 V HCSL Fanout Buffer
Device Type Buffer
Supply Voltage 1.8V
Pd 45 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers