Integrated Device Technology 2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer 9DBV0231AKILF

Description
The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management.
Datasheet
Description
The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer - 9DBV0231AKILF - Integrated Device Technology
San Jose, CA, USA
2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer
9DBV0231AKILF
2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer 9DBV0231AKILF
The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management.

The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0231AKILF
Product Name 2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V
Pd 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1092812-SI3210M-E-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Line Interface ICs - 1906241 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details