The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 9DBU0941AKLFT |
| Product Name | 9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms |
| Technology | PCI Express |
| Device Type | Buffer |
| Supply Voltage | Other; 1.05-1.50,1.50-1.50 |
| Pd | 56 milliwatts |