Integrated Device Technology 9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBU0941AKILFT

Description
The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms - 9DBU0941AKILFT - Integrated Device Technology
San Jose, CA, USA
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
9DBU0941AKILFT
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBU0941AKILFT
The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0941AKILFT
Product Name 9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 56 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Line Interface ICs - 1900643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers