Integrated Device Technology 9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBU0941AKILF

Description
The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms - 9DBU0941AKILF - Integrated Device Technology
San Jose, CA, USA
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
9DBU0941AKILF
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBU0941AKILF
The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0941 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 9 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0941AKILF
Product Name 9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 56 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI32185-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Line Interface ICs - 1898104 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers