Integrated Device Technology 9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer 9DBU0931AKILF

Description
The 9DBU0931 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0931 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer - 9DBU0931AKILF - Integrated Device Technology
San Jose, CA, USA
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer
9DBU0931AKILF
9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer 9DBU0931AKILF
The 9DBU0931 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0931 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0931AKILF
Product Name 9-output 1.5 V PCIe Gen1-2-3 Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 56 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2438-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers