Integrated Device Technology 8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms 9DBU0841AKILFT

Description
The 9DBU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms - 9DBU0841AKILFT - Integrated Device Technology
San Jose, CA, USA
8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms
9DBU0841AKILFT
8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms 9DBU0841AKILFT
The 9DBU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

The 9DBU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0841AKILFT
Product Name 8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers