Integrated Device Technology 8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms 9DBU0841AKILF

Description
The 9DBU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms - 9DBU0841AKILF - Integrated Device Technology
San Jose, CA, USA
8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms
9DBU0841AKILF
8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms 9DBU0841AKILF
The 9DBU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

The 9DBU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 8 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0841AKILF
Product Name 8-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface - Controllers - CP8913ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers