Integrated Device Technology 7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer 9DBU0731AKLFT

Description
The 9DBU0731 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0731 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer - 9DBU0731AKLFT - Integrated Device Technology
San Jose, CA, USA
7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer
9DBU0731AKLFT
7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer 9DBU0731AKLFT
The 9DBU0731 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0731 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0731AKLFT
Product Name 7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 45 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI3202-G-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details