Integrated Device Technology 6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms 9DBU0641AKILF

Description
The 9DBU0641 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0641 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms - 9DBU0641AKILF - Integrated Device Technology
San Jose, CA, USA
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms
9DBU0641AKILF
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms 9DBU0641AKILF
The 9DBU0641 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

The 9DBU0641 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0641AKILF
Product Name 6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 47 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Telecom - SI32174-C-FM1 - 933440-SI32174-C-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-QFN (5x7)
View Details
5 suppliers