Integrated Device Technology 6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0631AKLFT

Description
The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBU0631AKLFT - Integrated Device Technology
San Jose, CA, USA
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBU0631AKLFT
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0631AKLFT
The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0631AKLFT
Product Name 6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 47 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and mmW Front End Module - SE5516A-R1 - Richardson RFPD
Specs
Device Type Front End
View Details