Integrated Device Technology 6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0631AKILF

Description
The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBU0631AKILF - Integrated Device Technology
San Jose, CA, USA
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBU0631AKILF
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0631AKILF
The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0631AKILF
Product Name 6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 47 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers