Integrated Device Technology 5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBU0541AKILF

Description
The 9DBU0541 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0541 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms - 9DBU0541AKILF - Integrated Device Technology
San Jose, CA, USA
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
9DBU0541AKILF
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBU0541AKILF
The 9DBU0541 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0541 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0541AKILF
Product Name 5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 1.5V
Pd 34 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details