Integrated Device Technology 5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer 9DBU0531AKLFT

Description
The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer - 9DBU0531AKLFT - Integrated Device Technology
San Jose, CA, USA
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer
9DBU0531AKLFT
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer 9DBU0531AKLFT
The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0531AKLFT
Product Name 5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.5V
Pd 34 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers