Integrated Device Technology 5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer 9DBU0531AKLF

Description
The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer - 9DBU0531AKLF - Integrated Device Technology
San Jose, CA, USA
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer
9DBU0531AKLF
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer 9DBU0531AKLF
The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0531AKLF
Product Name 5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.5V
Pd 34 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260832-SI32183-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers