Integrated Device Technology 4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0431AKILFT

Description
The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBU0431AKILFT - Integrated Device Technology
San Jose, CA, USA
4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBU0431AKILFT
4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0431AKILFT
The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0431AKILFT
Product Name 4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.5V
Pd 45 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI3211-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers