Integrated Device Technology 4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0431AKILF

Description
The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBU0431AKILF - Integrated Device Technology
San Jose, CA, USA
4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBU0431AKILF
4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0431AKILF
The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0431AKILF
Product Name 4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.5V
Pd 45 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Telecom - SI3215M-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers