Integrated Device Technology 2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms 9DBU0241AKLF

Description
The 9DBU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 2 output enables for clock management.
Datasheet
Description
The 9DBU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 2 output enables for clock management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms - 9DBU0241AKLF - Integrated Device Technology
San Jose, CA, USA
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms
9DBU0241AKLF
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms 9DBU0241AKLF
The 9DBU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 2 output enables for clock management.

The 9DBU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 2 output enables for clock management.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0241AKLF
Product Name 2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 1.5V
Pd 35 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI3210M-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers