Integrated Device Technology 2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0231AKILF

Description
The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management.
Datasheet
Description
The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBU0231AKILF - Integrated Device Technology
San Jose, CA, USA
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBU0231AKILF
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0231AKILF
The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management.

The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0231AKILF
Product Name 2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.5V
Pd 35 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers