The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 9DBL411BKLF |
| Product Name | 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer |
| Technology | PCI Express |
| Device Type | Buffer |
| Supply Voltage | 3.3V |
| Pd | 132 milliwatts |