Integrated Device Technology 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer 9DBL411BKILF

Description
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
Datasheet
Description
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer - 9DBL411BKILF - Integrated Device Technology
San Jose, CA, USA
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer
9DBL411BKILF
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer 9DBL411BKILF
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.

The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBL411BKILF
Product Name 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 132 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
RF Front End (LNA + PA) - 2312-QPF7219TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260804-SI32260-C-GM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers