Integrated Device Technology 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer 9DBL411BGLFT

Description
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
Datasheet
Description
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer - 9DBL411BGLFT - Integrated Device Technology
San Jose, CA, USA
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer
9DBL411BGLFT
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer 9DBL411BGLFT
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.

The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBL411BGLFT
Product Name 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 132 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type Transceiver; UART
Features RoHS
View Details