Integrated Device Technology 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer 9DBL411BGLF

Description
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
Datasheet
Description
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer - 9DBL411BGLF - Integrated Device Technology
San Jose, CA, USA
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer
9DBL411BGLF
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer 9DBL411BGLF
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.

The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBL411BGLF
Product Name 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 132 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers