Integrated Device Technology 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer 9DBL411AKLF

Description
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
Datasheet
Description
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer - 9DBL411AKLF - Integrated Device Technology
San Jose, CA, USA
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer
9DBL411AKLF
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer 9DBL411AKLF
The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.

The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBL411AKLF
Product Name 4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 132 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918B-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Line Interface ICs - 1913977 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers