Integrated Device Technology 8-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DB833AFILFT

Description
The 9DB833 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB833 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.
Datasheet
Description
The 9DB833 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB833 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DB833AFILFT - Integrated Device Technology
San Jose, CA, USA
8-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DB833AFILFT
8-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DB833AFILFT
The 9DB833 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB833 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.

The 9DB833 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB833 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB833AFILFT
Product Name 8-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 528 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF and mmW Front End Module - RFX8422S - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers